AIR FORCE - AF M33-361
PUBLISHING PROCESSES AND PROCEDURES (Incorporating Change 1)
| Organization: | AIR FORCE |
| Publication Date: | 15 November 2006 |
| Status: | active |
| Page Count: | 21 |
scope:
This manual implements the policy in Air Force Policy Directive
(AFPD) 33-3, Information Management, and executes the
guidance in AFI 33-360, Publications and Forms
Management. It provides guidance for accessing and
disseminating Air Force publishing products. It also provides
information on ordering social protocol stationery as well as
specialty products. It applies to all Air Force personnel who
prepare and use publications and forms, including Air National
Guard (ANG) units and Air Force Reserve Command (AFRC). It must be
used in conjunction with AFI 33-360. Refer recommended changes and
questions about this publication to the Office of Primary
Responsibility (OPR) using the AF IMT 847, Recommendation for
Change of Publication; route AF IMT 847s from the field
through Major Command (MAJCOM) publications/forms managers. Ensure
that all records created as a result of processes prescribed in
this publication are maintained in accordance with AFPD 33-3 and
AFMAN 37-123, Management of Records, and disposed of in
accordance with the Air Force Records Disposition Schedule (RDS)
located at https://afrims.amc.a
Document History