ASD-STAN - PREN 2599

(CANCELLED) Aerospace Series Strip in Aluminium and Aluminium Alloys Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 3,2 mm Dimensions

inactive, Most Current
Organization: ASD-STAN
Publication Date: 1 September 2001
Status: inactive
Page Count: 3

Document History

PREN 2599
September 1, 2001
(CANCELLED) Aerospace Series Strip in Aluminium and Aluminium Alloys Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 3,2 mm Dimensions
A description is not available for this item.
December 1, 1995
(CANCELLED) Aerospace Series Strip in Aluminium and Aluminium Alloys Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 3,2 mm Dimensions
A description is not available for this item.
January 1, 1986
(CANCELLED) Strip in Aluminium and Aluminium Alloys 0.3 Less Than or Equal to a Less Than or Equal to 3.2 mm Dimensions
A description is not available for this item.
Advertisement