DS/EN 1401-1

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: DS
Publication Date: 15 November 2000
Status: inactive
Page Count: 47
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics pipes): 23.040.20
scope:

This part of EN 1401 specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of non-pressure underground drainage and sewerage: - outside the building structure (application area code "U"), and - both buried in ground within the building structure (application area code "D") and outside the building. This is reflected in the marking of products by "U" and "UD". It also specifes the test parameters for the test methods referred to in this standard. This standard covers a range of nominal sizes, a range of pipes and fittings series and a range of stiffness classes and gives recommendations concerning colours.

Document History

April 17, 2023
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
July 16, 2019
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 1: Specifications for pipes, fittings and the systems
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
March 17, 2009
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 1: Specifications for pipes, fittings and the system
This Part of EN 1401 specifies the requirements for solid wall pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC U) piping systems in the field of non-pressure underground...
DS/EN 1401-1
November 15, 2000
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1401 specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of non-pressure underground drainage and...
May 14, 1998
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1401 specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of non-pressure underground drainage and...
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 1: Specifications for pipes, fittings and the systems
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This Part of EN 1401 specifies the requirements for solid wall pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of non-pressure underground...
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
Advertisement