BSI - BS EN 60870-6-601
Telecontrol Equipment and Systems Part 6: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations Section 601: Functional Profile for Providing the Connection-Oriented Transport Service in End System Connected via Permanent Access to a Packet Switched Data Network
| Organization: | BSI |
| Publication Date: | 15 September 1995 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This functional profile (FP) defines the provision of the OSI connection-mode transport service between an end system ('The Reference End System') which uses a permanent analog or digital circuit to access a packet switched data network (PSDN) and another end system ('The Compatible End System' ) which is accessible, by permanent or switched methods, either directly from the same PSDN, or indirectly through the provided OSI connection-mode network service
Document History