DS/EN ISO 11343

Adhesives – Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact conditions – Wedge impact method

inactive
Organization: DS
Publication Date: 3 July 2005
Status: inactive
Page Count: 18
ICS Code (Adhesives): 83.180
scope:

This Standard specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading ofhigh- strength adhesive bonds between two metallic adherends, when tested under specified conditions of preparation and testing. This test procedure does not provide design information. The method allows a choice of sheet metal substrate corresponding to those materials frequently used in industry, e.g. for automotive applications.

Document History

July 15, 2019
Adhesives – Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact wedge conditions – Wedge impact method (ISO 11343:2019)
This document specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two adherends, when tested under...
DS/EN ISO 11343
July 3, 2005
Adhesives – Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact conditions – Wedge impact method
This Standard specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading ofhigh- strength adhesive bonds between two metallic adherends, when tested...
Adhesives – Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact wedge conditions – Wedge impact method (ISO/FDIS 11343:2019)
This International Standard specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two adherends, when...
Advertisement