NPFC - MIL-STD-1397
INPUT/OUTPUT INTERFACES, STANDARD DIGITAL DATA, NAVY SYSTEMS
| Organization: | NPFC |
| Publication Date: | 3 March 1989 |
| Status: | inactive |
| Page Count: | 131 |
scope:
This standard establishes the requirements for the physical, functional, and electrical characteristics of a standard I/O interface for transfer of digital data.
The digital data interfaces specified herein shall be classified as follows:
(a) Type A (Navy tactical data system, (NTDS) slow). Parallel data transfer of up to 41,667 words per second on one cable. Binary voltage levels of 0 volt direct current (Vdc) (logical 1) and minus 15 Vdc (logical 0).
(b) Type B (NTDS) fast. Parallel data transfer of up to 250,000 words per second on one cable. Binary voltage levels of 0 Vdc (logical 1) and minus 3 Vdc (logical 0).
(c) Type C (ANEW). Parallel data transfer of up to 250,000 words per second on one cable. Binary voltage levels of 0 Vdc (logical 1) and plus 3.5 Vdc (logical 0).
(d) Type D (NTDS serial) interface. Asynchronous serial data transfer using a 10 megabit per second (Mb/s) clock rate. Bipolar plus or minus 3.25 volts nominal.
(e) Type E (NATO serial) interface. Asynchronous serial data transfer using a 10 Mb/s clock rate. Bipolar plus or minus 0.6 volt nominal.
(f) Type F (aircraft internal time division multiplex data bus). MIL-STD-1553 implementation within Navy computers.
(g) Type G (RS-449 compatible with RS-232). RS-449/RS-232 implementation within Navy computers.
(h) Type H (high throughput parallel). Parallel data transfer up to 500,000 words per second on one cable. Binary voltage levels of 0 Vdc (logical 1) and plus 3.5 Vdc (logical 0).
(i) Type J (fiber optic NATO serial). Reserved for the fiber optic implementation of type E.
Document History