DS/ISO/IEC 11518-6
Information processing systems - High-Performance parallel interface - Part 6: Physical Switch Control (HIPPI-SC)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 December 1996 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Physical layer): | 35.100.10 |
scope:
This part of ISO/IEC 11518 provides switch control for physical layer switches using the High-Performance Parallel Interface (HIPPI), a high-performance point-to-point interface between data-processing equipment.
Document History
DS/ISO/IEC 11518-6
December 20, 1996
Information processing systems - High-Performance parallel interface - Part 6: Physical Switch Control (HIPPI-SC)
This part of ISO/IEC 11518 provides switch control for physical layer switches using the High-Performance Parallel Interface (HIPPI), a high-performance point-to-point interface between...