DS/EN ISO 11402

Phenolic, amino and condensation resins - Determination of free-formaldehyde content

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 May 2006
Status: active
Page Count: 28
ICS Code (Thermosetting materials): 83.080.10
scope:

This standard specifies three methods for determining the free-formaldehyde content in the
following:
a) Phenolic resins, by potentiometric titration in aqueous or organic solution (hydroxylamine hydrochloride procedure). The method is applicable to resins with free-formaldehyde contents up to and including 15 % by mass. For free-formaldehyde contents between 15 % by mass and 30 % by mass, it may be necessary to adjust the concentrations of the standard volumetric solutions used accordingly.
b) Amino resins and furan resins (sulfite procedure). The method is applicable to resins resulting from the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the
polycondensation of furfuryl alcohol with formaldehyde without further modification.
c) Condensation resins (KCN procedure), including urea resins, furan resins, melamine resins and
phenolic resins, as well as combinations and modifications of these resins.

Document History

DS/EN ISO 11402
May 19, 2006
Phenolic, amino and condensation resins - Determination of free-formaldehyde content
This standard specifies three methods for determining the free-formaldehyde content in the following: a) Phenolic resins, by potentiometric titration in aqueous or organic solution (hydroxylamine...
March 16, 2005
Phenolic, amino and condensation resins - Determination of free-formaldehyde content
This standard specifies three methods for determining the free-formaldehyde content in the following: a) Phenolic resins, by potentiometric titration in aqueous or organic solution (hydroxylamine...
October 2, 1998
Plastics - Condensation resins - Determination of free formaldehyde
This standard specifies test methods for the determination of free formaldehyde in condensation resins, including urea resins, furan resins, melamine resins and phenolic resins, as well as...
Advertisement