FORD - WSK-M4D737-A3

POLYBUTYLENE TEREPHTHALATE (PBT) MODIFIED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 January 2006
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are 30% glass fiber reinforced thermoplastic polyester molding compounds based on polybutylene terephthalate (PBT), UV stabilized for exterior (WSKM4D737- A2) and interior (WSK-M4D737-A3) applications.

 

 

Document History

June 11, 2010
POLYBUTYLENE TEREPHTHALATE (PBT) MODIFIED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber reinforced thermoplastic polyester molding compounds based on polybutylene terephthalate (PBT), UV stabilized for exterior...
WSK-M4D737-A3
January 11, 2006
POLYBUTYLENE TEREPHTHALATE (PBT) MODIFIED, 30% GLASS FIBER REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 30% glass fiber reinforced thermoplastic polyester molding compounds based on polybutylene terephthalate (PBT), UV stabilized for exterior...
September 11, 2000
POLYBUTYLENE TEREPHTHALATE (PBT), MODIFIED, 30% GLASS FIBER REINFORDED MOLDING COMPOUND, INTERIOR
1. SCOPE The materials defined by these specifications are 30 % glass fiber reinforced thermoplastic polyester molding compounds based on polybutylene terephthalate (PBT), UV stabilized for exterior...
October 26, 1994
POLYBUTYLENE TEREPHTHALATE (PBT), MODIFIED, 30 % GLASS REINFORDED MOLDING
1. SCOPE The materials defined by these specifications are 30 % glass fibre reinforced thermoplastic polyester molding compounds based on polybutylene terephthalate (PBT), UV stabilized for exterior...

References

Advertisement