IEC 61947-1
Electronic Projection - Measurement and Documentation of Key Performance Criteria - Part 1: Fixed Resolution Projectors
| Organization: | IEC |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Optical equipment): | 37.020 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
scope:
This part of IEC 61947 specifies requirements for measuring and
documenting key performance parameters for electronic projection
systems with fixed resolution projectors in which the light source
and projection/magnifica
The provisions of this standard are designed to codify the measurement of the performance of variable resolution projectors and are not intended to provide design goals for manufacturers of such equipment.
This standard is intended for fixed resolution projectors that are primarily designed for use with discrete colour (RGB) raster-scanned video, text, and graphics signals generated by computer equipment.
NOTE These devices may also accept composite or component television video signals encoded in ITU/R publications, which are not within the scope of this standard. In this standard, all of these signals are referred to as television video (TV video).
Projectors and projection systems with multiple variable resolutions, such as cathode-ray tubes and laser projectors, are not fully addressed by this standard, and reference should be made to IEC 61947-2.
A discussion of considerations taken into account in the development of this standard appears in Annex C.
Document History