ISO 22762-2

Elastomeric seismic-protection isolators — Part 2: Applications for bridges — Specifications TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2006
Status: inactive
Page Count: 66
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Bridge construction): 93.040

Document History

October 1, 2018
Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications
This document specifies minimum requirements and test methods for elastomeric seismic isolators used for bridges, as well as rubber material used in the manufacture of such isolators. It is...
November 1, 2010
Elastomeric seismic-protection isolators — Part 2: Applications for bridges — Specifications
This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for bridges, as well as rubber material used in the manufacture of such isolators. It is...
ISO 22762-2
July 15, 2006
Elastomeric seismic-protection isolators — Part 2: Applications for bridges — Specifications TECHNICAL CORRIGENDUM 1
A description is not available for this item.
July 15, 2005
Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications
A description is not available for this item.

References

Advertisement