IEC 60793-2-50
Optical Fibres - Part 2-40: Product Specifications - Sectional Specification for Category A4 Multmode Fibres
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
December 1, 2018
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B singlemode fibres
This part of IEC 60793 is applicable to optical fibre categories B-652, B-653, B-654, B-655, B-656 and B-657. A map illustrating the connection of IEC designations to ITU-T designations is shown in...
November 1, 2015
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
January 1, 2014
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B singlemode fibres
A description is not available for this item.
December 1, 2012
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B singlemode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
May 1, 2008
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B singlemode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and...
January 1, 2004
Optical fibres Part 2-50: Product specifications Sectional specification for class B single-mode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and...
IEC 60793-2-50
January 1, 2002
Optical Fibres - Part 2-40: Product Specifications - Sectional Specification for Category A4 Multmode Fibres
A description is not available for this item.