DLA - SMD-5962-88758
MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, QUAD BILATERAL SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 April 1991 |
| Status: | active |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC4016 Quad bilateral switch
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range 1/- - - - - - - - - - - - - - - - - −0.5 V dc to +15.0 V dc DC input and output voltage range 1/ - - - - - - - - - - −0.5 to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - - - ±20 mA DC switch diode current (IOK)- - - - - - - - - - - - - - ±20 mA DC switch current (IO) - - - - - - - - - - - - - - - - - ±25 mA DC VCC or ground current (ICC) - - - - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 1025 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - +265°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) 3/- - - - - - - - - - - - - +2.0 V dc to +12.0 V dc DC input voltage range (VC)- - - - - - - - - - - - - - 0 to VCC Analog switch voltage range (VI/O) - - - - - - - - - - 0 to VCC Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise or fall time (tr,tf): VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 9.0 V- - - - - - - - - - - - - - - - - - - - - 0 to 400 ns Control input rise or fall time: VCC = 12.0 V - - - - - - - - - - - - - - - - - - - - 0 to 250 ns Design information only. Switch cutoff frequency (channel loss = 3 dB): VCC = 4.5 V, TA = +25°C - - - - - - - - - - - - - - 100 MHz typical VCC = 9.0 V, TA = +25°C - - - - - - - - - - - - - - 120 MHz typical Control feedthrough voltage to any switch, peak-to-peak: VCC = 4.5 V, CL = 50 pF, RL = 600Ω (see figure 1) - 180 mV typical Frequency at which crosstalk attenuation between any two switches equals 50 dB: VCC = 4.5 V, CL = 50 pF, RL = 600Ω (see figure 2) - 1.0 MHz typical
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History