CEN - EN 2997-010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 010: Protective cover for plug - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 1, 2014
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 010: Protective cover for plug - Product standard
This European Standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table...
June 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 Degrees C to 175 Degrees C continuous, 200 Degrees C continuous, 260 Degrees C peak - Part 010: Protective cover for plug - Product standard
This European Standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table...
EN 2997-010
October 1, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak - Part 010: Protective cover for plug - Product standard
A description is not available for this item.