NPFC - MIL-M-45013
MACHINE GUN, 7.62MM: M60
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 February 1994 |
| Status: | active |
| Page Count: | 42 |
scope:
This specification covers the requirements, examinations and tests for one type of 7.62mm, gas operated, air cooled, link belt fed, lightweight machine gun furnished with one spare interchangeable barrel assembly with bipod assembly (see 6.1).
intended Use:
This machine gun is an infantry weapon capable of being fired from the shoulder, bipod, pedestal or a tripod mount.
Document History
December 1, 1995
MACHINE GUN, 7.62MM: M60
This specification covers the requirements, examinations and tests for one type of 7.62mm, gas operated, air cooled, link belt fed, lightweight machine gun furnished with one spare interchangeable...
MIL-M-45013
February 28, 1994
MACHINE GUN, 7.62MM: M60
This specification covers the requirements, examinations and tests for one type of 7.62mm, gas operated, air cooled, link belt fed, lightweight machine gun furnished with one spare interchangeable...
September 24, 1965
MACHINE GUN, 7.62MM: M60
A description is not available for this item.