IEC 61058-2-5
Switches for Appliances Part 2-5: Particular Requirements for Change-Over Selectors
| Organization: | IEC |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Switches): | 29.120.40 |
scope:
This clause of part 1 is applicable except as follows:
Replacement:
This International Standard IEC 1058-2-5 applies to change-over selectors for appliances actuated by hand, by foot, or by other human activity for use in, on, or with, appliances and other equipment for household and similar purposes, with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A.
Replacement:
This standard applies to change-over selectors intended to be integrated or incorporated in, on, or with, an appliance or equipment.
NOTES
1 For change-overs used in tropical climates, additional requirements may be necessary.
2 Attention is drawn to the fact that the standards for appliances and equipment may contain additional or alternative requirements for change-overs.
3 Throughout this standard the word "appliance' means appliance or equipment.
Replacement:
This part also applies to change-over selectors incorporating electronic components.
Document History