DS/EN 14420-6

Hose fittings with clamp units - Part 6: TW tank truck couplings

inactive
Organization: DS
Publication Date: 29 November 2004
Status: inactive
Page Count: 46
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this standard are intended to link hoses with connections for the transport of liquids, solid matters and gases with the exception of liquid gas and steam. They can be employed in a working pressure range of - 800 mbar up to 25 bar at working temperatures of - 20 °C up to + 65 °C. Couplings for tank trucks for other operating conditions shall be subject to agreement. WARNING: Male and female dust couplings are pressure resistant plugs. They do not work as locking device, so, if pipelines remain under pressure, a locking device shall be superposed.

Document History

July 25, 2013
Hose fittings with clamp units - Part 6: TW tank truck couplings
This European Standard specifies the fitting combinations, design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance...
March 21, 2007
Hose fittings with clamp units - Part 6: TW tank truck couplings
This European Standard specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this standard are...
DS/EN 14420-6
November 29, 2004
Hose fittings with clamp units - Part 6: TW tank truck couplings
This European Standard specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this standard are...
Hose fittings with clamp units - Part 6: TW tank truck couplings
This document specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this document are intended to...
Hose fittings with clamp units - Part 6: TW tank truck couplings
This document specifies the design, materials and dimensions for hose fittings with couplings for tank trucks (TW couplings). Couplings for tank trucks in accordance to this document are intended to...
Advertisement