DLA - SMD-5962-89449

MICROCIRCUITS, DIGITAL, HIGH PERFORMANCE CHMOS III, NUMERIC PROCESSOR EXTENSION, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 June 1992
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements fop class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Frequency 01 80C187-10 80-bit numeric processor extension 10 MHz 02 80C187-12 80-bit numeric processor extension 12 MHz

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style Q GD1P1-T40 or CD1P2-T40 40 Dual-in-line package X See figure 1 68 Ceramic quad flat package

Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin (respect to ground) - - - - - - - - - - - - - - - - - - - - - −0.5 V to VCC + 0.5 V Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - - 750 mW Lead temperature (soldering 10 seconds) - - - - - - - - - - - - - - - - - - - - - +275°C Thermal resistance, junction-to-case (ΘJC): Case Q - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 8.5°C/W Junction Temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - - - - +150°C

Case operating temperature range - - - - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage (VCC)- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.2 V dc Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 10 MHz Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 12.5 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 16, 1994
MICROCIRCUITS, DIGITAL, HIGH PERFORMANCE CHMOS III, NUMERIC PROCESSOR EXTENSION, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89449
June 16, 1992
MICROCIRCUITS, DIGITAL, HIGH PERFORMANCE CHMOS III, NUMERIC PROCESSOR EXTENSION, MONOLITHIC SILICON
This drawing describes device requirements fop class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement