DLA - DESC-DWG-93044
JUMPER SHUNT, .100 INCH CENTERLINE, .025 INCH SQUARE MATING PIN, GENERAL DRAWING
| Organization: | DLA |
| Publication Date: | 21 June 1994 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing covers the requirements for low profile jumper connectors, for use with unshrouded or free standing, .025 inch (0.64 mm) square pin headers, on .100 inch (2.54 mm) centers, for use in low power applications requiring interconnection of two adjacent terminals.
Shall be in accordance with the detail drawing.
intended Use:
Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connector that will perform the required function are not available for... View More
Document History