DS/IEC CISPR 18-1
Radio interference characteristics of overhead power lines and high-voltage equipment - Part 1: Description of phenomena
| Organization: | DS |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| ICS Code (Emission): | 33.100.10 |
scope:
This publication applies to radio noise from overhead power lines and high voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The frequency range covered is 0.15 MHz to 300 MHz. The purpose of part 1 of this publication is to discuss the physical phenomena involved in the generation of electromagnetic noise fields; it also includes the main properties of such fields and their numerical values. The technical...
Document History