DLA - SMD-5962-87566 REV C

MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 April 1993
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H558 Quad, two-input, noninverting multiplexer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range - - - - - - - - - - - - - - 0.0 V dc to −5.2 V dc Storage temperature range - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering 10 seconds)- - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - 320 mW Thermal resistance, junction-to-case (θJC): Cases E and F - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - 80°C/W 1/

Supply voltage (VCC) - - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Ambient operating temperature range (TA) - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C - - - - - - - - - - - - - - - - - −0.650 V TA = −55°C - - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL)- - - - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 21, 2020
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 10, 2015
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 4, 2013
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 12, 2011
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 26, 2009
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 1, 2002
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
February 17, 2000
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87566 REV C
April 12, 1993
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 17, 1992
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
December 5, 1991
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
July 24, 1987
MICROCIRCUIT, DIGITAL, ECL, QUAD 2-INPUT NONINVERTING MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement