EEMUA PUB NO 182

SPECIFICATION FOR INTEGRAL BLOCK AND BLEED VALVE MANIFOLDS FOR DIRECT CONNECTION TO PIPEWORK

active, Most Current
Buy Now
Organization: EEMUA
Publication Date: 1 January 2004
Status: active
Page Count: 36
scope:

This Specification covers manifolds, comprising two or more isolating valves and a vent valve, in an integral body, intended for the following applications:

• having an inlet directly connected to the process pipework and an outlet connection not larger than DN 50 (NPS 2), whose principal use is as a replacement for individual block and bleed valves at tapping points in piping systems.

• arrangements having an inlet and outlet directly connected to the process pipework, whose principal use is for equipment or process isolation.

Document History

EEMUA PUB NO 182
January 1, 2004
SPECIFICATION FOR INTEGRAL BLOCK AND BLEED VALVE MANIFOLDS FOR DIRECT CONNECTION TO PIPEWORK
This Specification covers manifolds, comprising two or more isolating valves and a vent valve, in an integral body, intended for the following applications: • having an inlet directly connected to...
January 1, 2004
SPECIFICATION FOR INTEGRAL BLOCK AND BLEED VALVE MANIFOLDS FOR DIRECT CONNECTION TO PIPEWORK
A description is not available for this item.
January 1, 1995
Specification for Integral Block and Bleed Valve Manifolds for Direct Connection to Pipework
A description is not available for this item.

References

Advertisement