CEN - EN 35

Pedestal Bidets with Oven-Rim Supply - Connection Dimensions

inactive
Organization: CEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 11
ICS Code (Installations in buildings): 91.140
scope:

This standard specifies the connecting dimensions of over-rim supply pedestal bidets, regardless of the materials used for their manufacture.

NOTE: Only the dimensions are compulsory. The shape of the appliance in the figures is for illustration only; it in no way prejudices the final shape of the appliance which is left to the initiative of the manufacturer.

Document History

May 1, 2014
Pedestal and wall-hung bidets with over-rim supply - Connecting dimensions
This European Standard specifies the connecting dimensions of pedestal and wall-hung bidets with over-rim supply (further on: bidets) in accordance with EN 14528 regardless of materials used for...
EN 35
February 1, 2000
Pedestal Bidets with Oven-Rim Supply - Connection Dimensions
This standard specifies the connecting dimensions of over-rim supply pedestal bidets, regardless of the materials used for their manufacture. NOTE: Only the dimensions are compulsory. The shape of...
January 1, 1977
Pedestal Bidets over Rim Supply Only: Connecting Dimensions
A description is not available for this item.

References

Advertisement