DLA - SMD-5962-88606

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 June 1988
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC237 1-of-8 decoder/demultiplexer with address latch

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

0utline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - ±50 mA Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E and 2- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - - - −55°C to + 125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 to 400 ns

Minimum setup time (ts): TC = +25°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 125 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 25 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 26 ns Minimum hold time (th): TC = + 25°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 65 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 13 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 11 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 13 ns Minimum pulse width (tW): TC = +25°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 20 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 10, 2022
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 25, 2015
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 11, 2009
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 25, 2002
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
A description is not available for this item.
June 22, 2000
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 23, 1999
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-88606
June 23, 1988
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement