ETSI - EN 301 403

Digital Cellular Telecommunications System (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Service Description; Stage 1

inactive
Organization: ETSI
Publication Date: 1 May 1999
Status: inactive
Page Count: 23
scope:

The scope of the present document is to describe the Service aspects of a GSM Cordless Telephony System (CTS), which provides the possibility for users of GSM terminals to have cordless access to a fixed network, such as PSTN/ISDN.

Due to the time constraints to have a first specification ready for market needs, a phased approach is necessary. The first phase aims primarily at an application supporting the speech teleservice (including DTMF support) in a residential single cell environment. The focus is on the requirements necessary to elborate the radio interface and the security aspects for such an application.

To not prevent or impede the evolution of CTS to additional services and functions, later phase may have to be considered when now defining the means to fulfil the above mentioned requirements for the first phase of CTS. Therefore, additional support on the CTS radio interface for later phase services (e.g. SMS, subscriber authentication and GSM supplementary services), is included already in CTS Phase 1, provided that suh services are clearly defined. Other expected services and functions in later phases are included in Annex A.

The standarisation of the physical layers of the GSM-CTS fixed network interface is not in the scope of the present document. However, consideration may beed to be given to communication of application data between CTS and PLMN via the fixed network.

Document History

May 1, 2003
Electromagnetic Compatibility and Radio spectrum Matters (ERM); Maritime Mobile Earth Stations (MMES) operating in the 1,5 GHz and 1,6 GHz bands providing voice and direct printing for the Global Maritime Distress and Safety System (GMDSS); Technical characteristics and methods of measurement
A description is not available for this item.
December 1, 2002
Electromagnetic Compatibility and Radio spectrum Matters (ERM); Maritime Mobile Earth Stations (MMES) operating in the 1,5 GHz and 1,6 GHz bands providing voice and direct printing for the Global Maritime Distress and Safety System (GMDSS); Technical characteristics and methods of measurement
The present document provides specifications for the standardization of transmitheceive Maritime Mobile Earth Stations (MMES) operating in the 1,5 GHz and 1,6 GHz bands under the Global Maritime...
EN 301 403
May 1, 1999
Digital Cellular Telecommunications System (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Service Description; Stage 1
The scope of the present document is to describe the Service aspects of a GSM Cordless Telephony System (CTS), which provides the possibility for users of GSM terminals to have cordless access to a...

References

Advertisement