NPFC - MIL-W-13074

WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)

inactive
Buy Now
Organization: NPFC
Publication Date: 19 May 1965
Status: inactive
Page Count: 5
scope:

This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenna applications.

Silicon bronze wire covered by this specification shall be of the following types (see 6.2.):

Wire W-27 consists of 7 strands of 0.064 inch diameter silicon bronze wire approximately equivalent to 26,300 circular mils (No. 6 AWG) in area.

Wire WS-19( )/U consists of 7 strands of 0.040 inch diameter silicon bronze wire approximately equivalent to 10,400 circular mils (No. 10 AWG) in area. (See 6.3)

intended Use:

Wire covered by this specification is most commonly used in antenna application.

Document History

November 4, 2016
WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)
This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenna applications
January 15, 2009
WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)
This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenna applications.
June 27, 2003
WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)
This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenna applications.
June 16, 1997
WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)
A description is not available for this item.
MIL-W-13074
May 19, 1965
WIRE, ELECTRICAL, ANTENNA, (WIRE W-27 AND WIRE WS-19( ) /U)
This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenna applications. Silicon bronze wire covered by this specification shall be of the...
Advertisement