SNV - SN EN ISO 11290-1/A1

Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Part 1: Detection method - Amendment 1: Modification of the isolation media and the haemolysis test, and inclusion of precision data (ISO 11290-1:1996/Amd 1:2004)

inactive
Organization: SNV
Publication Date: 1 January 2005
Status: inactive
Page Count: 17
ICS Code (Food microbiology): 07.100.30

Document History

October 1, 2017
Microbiology of the food chain - Horizontal method for the detection and enumeration of Listeria monocytogenes and of Listeria spp. - Part 1: Detection method
A description is not available for this item.
SN EN ISO 11290-1/A1
January 1, 2005
Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Part 1: Detection method - Amendment 1: Modification of the isolation media and the haemolysis test, and inclusion of precision data (ISO 11290-1:1996/Amd 1:2004)
A description is not available for this item.
January 1, 1998
Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Part 1: Detection method (ISO 11290-1:1996)
A description is not available for this item.
Advertisement