DLA - SMD-5962-88564 REV A
MICROCIRCUIT, LINEAR, QUAD 2-INPUT OR DRIVER, HIGH-OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 February 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 UH 502 Quad 2-input OR driver, high-output voltage and current
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package
Supply voltage (VCC) - - - - - - - - - - - - - - - - 7.0 V dc Input voltage- - - - - - - - - - - - - - - - - - - - 5.5 V dc Output off-state voltage - - - - - - - - - - - - - - 100 V dc Output on-state sink current - - - - - - - - - - - - 500 mA Storage temperature- - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds)- - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance, junction to case (θJC): Cases C and D- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction to ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - 90°C/W Case D - - - - - - - - - - - - - - - - - - - - - - 140°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V to 5.5 V Current into any output (on-state) - - - - - - - - - 250 mA maximum Ambient operating temperature (TA) - - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - - - - 0.8 V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices, that will perform the required function are not available... View More
Document History