MODUK - DEF STAN 68-148

Solvent for Cleaning Electrical Equipment

inactive
Organization: MODUK
Publication Date: 1 January 1991
Status: inactive
Page Count: 11
scope:

This INTERIM Defence Standard specifies requirements for a high flash-point, low aromatic type hydrocarbon solvent for use where chlorinated solvents are unacceptable. The solvent is suitable for the cleaning of electrical equipment in conventional and nuclear submarines, or in confined areas where fire or health hazards are to be minimized.

Document History

December 4, 1998
Solvent for Cleaning Electrical and Aerospace Equipment
This Defence Standard specifies requirements for a high flashpoint, low aromatic type hydrocarbon solvent for use where chlorinated solvents are unacceptable. The solvent is suitable for the cleaning...
December 4, 1998
Solvent for Cleaning Electrical and Aerospace Equipment
This Defence Standard specifiesrequirements for a high flashpoint, low aromatic type hydrocarbon solvent for use wherechlorinated solvents are unacceptable. The solvent is suitable for the cleaning...
DEF STAN 68-148
January 1, 1991
Solvent for Cleaning Electrical Equipment
This INTERIM Defence Standard specifies requirements for a high flash-point, low aromatic type hydrocarbon solvent for use where chlorinated solvents are unacceptable. The solvent is suitable for the...

References

Advertisement