BSI - BS EN 60889

Hard Drawn Aluminium Wire for Overhead Line Conductors

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1997
Status: active
Page Count: 12
ICS Code (Wires): 29.060.10
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard is applicable to hard-drawn wires for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical and electrical properties of wires in the diameter range 1.25 mm to 5.00 mm.

Document History

BS EN 60889
May 15, 1997
Hard Drawn Aluminium Wire for Overhead Line Conductors
This standard is applicable to hard-drawn wires for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical and electrical properties of wires in...

References

Advertisement