ISO 11257

Iron Ores - Determination of Disintegration and Metallization of Feedstock for Direct Reduction by Gas Reforming Processes

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1998
Status: inactive
Page Count: 14
ICS Code (Iron ores): 73.060.10

Document History

March 1, 2022
Iron ores for shaft direct-reduction feedstocks — Determination of the low-temperature reduction-disintegration index and degree of metallization
This document specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those...
August 15, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reductiondisintegration index and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions...
October 15, 2007
Iron ores for shaft direct-reduction feedstocks — Determination of the low-temperature reduction-disintegration index and degree of metallization
A description is not available for this item.
ISO 11257
July 1, 1998
Iron Ores - Determination of Disintegration and Metallization of Feedstock for Direct Reduction by Gas Reforming Processes
A description is not available for this item.
Advertisement