ISO 13938-1

Textiles - Bursting Properties of Fabrics - Part 1: Hydraulic Method for Determination of Bursting Strength and Bursting Distension

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1999
Status: inactive
Page Count: 14
ICS Code (Textile fabrics): 59.080.30
scope:

This standard describes a hydraulic method for the determination of bursting strength and bursting distension of textile fabrics.

In this part a hydraulic pressure is applied using a constant rate of pumping device.

NOTE prEN ISO 13938-2 describes a method using pneumatic pressure.

The method is applicable to knitted, woven, nonwoven and laminated fabrics. It may be suitable for fabrics produced by other techniques. The test is suitable for test specimens in the conditioned or wet state.

From the available data there appears to be no significant difference in the bursting strength results achieved using hydraulic or pneumatic burst testers, for pressures up to 800 kPa. This pressure range covers the majority of performance levels expected of general apparel. For specialty textiles requiring high bursting pressures, the hydraulic apparatus is more suitable.

Document History

November 1, 2019
Textiles — Bursting properties of fabrics — Part 1: Hydraulic method for determination of bursting strength and bursting distension
This document describes a hydraulic method for the determination of bursting strength and bursting distension of textile fabrics. In this document, a hydraulic pressure is applied using a constant...
ISO 13938-1
August 1, 1999
Textiles - Bursting Properties of Fabrics - Part 1: Hydraulic Method for Determination of Bursting Strength and Bursting Distension
This standard describes a hydraulic method for the determination of bursting strength and bursting distension of textile fabrics. In this part a hydraulic pressure is applied using a constant rate...

References

Advertisement