DS/I-ETS 300330
Radio Equipment and Systems (RES) - Short Range Devices (SRDs) - Technical characteristics and test methods for radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz
| Organization: | DS |
| Publication Date: | 27 April 1995 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This I-ETS is a general standard for the frequency band 9 kHz to 25 MHz for radio equipment and 9 kHz to 30 MHz for inductive systems, which may be superseded by specific standards covering specific applications. This I-ETS covers the minimum characteristics considered necessary in order to make the best use of available frequencies. This I-ETS does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
Document History