NPFC - MIL-T-8606

TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 12 April 1995
Status: active
Page Count: 1

Document History

January 7, 2020
Tubing, Steel, Corrosion-Resistant (18-8 Stabilized and Extra Low Carbon) (Use SAE-AMS5560, SAE-AMS5563, SAE-AMS5564, SAEAMS5565, SAE-AMS5566, SAE-AMS5567, SAE-AMS5569, SAE-AMS5570, SAE-AMS5571, SAE-AMS5639 and SAE-AMS5668)
A description is not available for this item.
July 28, 2000
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
MIL-T-8606
April 12, 1995
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
February 8, 1989
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
July 30, 1987
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
July 12, 1979
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
April 19, 1974
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
June 18, 1973
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
The tubing is intended for applications which require a high level of resistance to corrosion, to temperatures below 1500°F, and which involve welded joints. It is suitable for use in mechanical and...
March 30, 1972
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
May 22, 1967
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
Steel tubing (Type I and II) is intended for use in applications that require a high degree of resistance to corrosion or to temperatures in the range of 800° to 1500° F, or in applications that...
April 30, 1957
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
A description is not available for this item.
June 29, 1953
TUBING, STEEL, CORROSION-RESISTANT (18-8 STABILIZED AND EXTRA LOW CARBON)
Steel tubing procurable to this specification is intended for use in applications which require a high degree of resistance to corrosion or to temperatures in the range of 800 degrees – 1500 degrees...
Advertisement