ASTM International - ASTM B793-01e1
Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
Organization: | ASTM International |
Publication Date: | 10 May 2001 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers commercial zinc alloys in ingot form for remelting for the manufacture of dies and molds from the alloys as shown in Table 1.
1.2 This specification presents requirements for zinc alloys suitable for the production of sand cast or plaster cast forming dies for sheet metal stamping operations and plastic injection molding. Alloy A is intended for use in the fabrication of dies for sheet metal stamping under drop hammer and hydraulic pressure. Alloy B is a special purpose alloy of closely controlled composition and is primarily used in the manufacture of plastic injection molds.
1.3 This specification covers two zinc alloys which are specified and designated as follows:
UNS | ASTM |
Z35543 | Alloy A |
Z35542 | Alloy B |