ASTM D4179

Standard Test Method for Single Pellet Crush Strength of Formed Catalyst Shapes

inactive
Buy Now
Organization: ASTM
Publication Date: 1 January 1988
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
scope:

1. Scope

1.1 This test method covers determining the resistance of formed catalysts to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates, granular materials, and other irregular shapes are specifically excluded.

1.2 This test method determines the average crush strength in the range from 0 to 50 lbf (0 to 220 N).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2022
Standard Test Method for Single Pellet Crush Strength of Formed Catalysts and Catalyst Carriers
This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Other...
October 1, 2011
Standard Test Method for Single Pellet Crush Strength of Formed Catalysts and Catalyst Carriers
This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates,...
October 1, 2011
Standard Test Method for Single Pellet Crush Strength of Formed Catalysts and Catalyst Carriers
This test method covers determining the resistance of formed catalysts and catalyst carriers to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates,...
October 10, 2001
Standard Test Method for Single Pellet Crush Strength of Formed Catalyst Shapes
This test method covers determining the resistance of formed catalysts to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates, granular materials,...
October 10, 2001
Standard Test Method for Single Pellet Crush Strength of Formed Catalyst Shapes
This test method covers determining the resistance of formed catalysts to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates, granular materials,...
August 26, 1988
STANDARD TEST METHOD FOR SINGLE PELLET CRUSH STRENGTH OF FORMED CATALYST SHAPES
A description is not available for this item.
ASTM D4179
January 1, 1988
Standard Test Method for Single Pellet Crush Strength of Formed Catalyst Shapes
1. Scope 1.1 This test method covers determining the resistance of formed catalysts to compressive force and is applicable to regular catalyst shapes such as tablets and spheres. Extrudates, granular...
August 27, 1982
STANDARD TEST METHOD FOR SINGLE PELLET CRUSH STRENGTH OF FORMED CATALYST SHAPES
A description is not available for this item.
Advertisement