ICEA S-96-659

Standard for Nonshielded Cables Rated 2001-5000 Volts for Use in the Distribution of Electric Energy

inactive
Buy Now
Organization: ICEA
Publication Date: 1 January 1999
Status: inactive
Page Count: 79
scope:

This standard applies to materials, constructions, and testing of 2001 through 5000 volt nonshielded power cables having insulations of thermoplastic polyethylene, cross-linked polyethylene or crosslinked rubber, of the types shown in Part 4. The insulation shall be either covered with a discharge resistant jacket or shall be a discharge-resistant material without a jacket. Discharge resistant insulations and jackets shall comply with the applicable surface resistivity, U-bend discharge, and track-resistance requirements of Parts 4 and 5.

The nonshielded cables described in this standard are intended for use for the transmission and distribution of electrical energy in normal conditions of senrice in indoor, outdoor, aerial, underground, or submarine installations within the application limits shown in Table 44 and in 5.2.1. They are not intended for portable use applications.

Document History

June 10, 2014
STANDARD FOR NONSHIELDED CABLES RATED 2001-5000 V FOR USE IN THE DISTRIBUTION OF ELECTRICAL ENERGY
This standard applies to materials, constructions, and testing of 2001-5000 V nonshielded power cables having insulations of crosslinked polyethylene (includes both crosslinked and tree-retardant...
ICEA S-96-659
January 1, 1999
Standard for Nonshielded Cables Rated 2001-5000 Volts for Use in the Distribution of Electric Energy
This standard applies to materials, constructions, and testing of 2001 through 5000 volt nonshielded power cables having insulations of thermoplastic polyethylene, cross-linked polyethylene or...

References

Advertisement