CSA - ISO/IEC ISP 12059-13-00

Information Technology - International Standardized Profiles - OSI Management Functions - Part 13: Summarization

inactive, Most Current
Organization: CSA
Publication Date: 1 February 2000
Status: inactive
Page Count: 59
scope:

General This part of ISO/IEC ISP 12059 is based on ITU-T Rec. X.738 / ISO/IEC 10164-13, Summarization function. This part of ISO/IEC ISP 12059 is used by ISO/IEC ISP 12060 parts as building blocks for subdividing systems management functional capabilities and generating a set of interoperating profile specifications.

Position within the Taxonomy This part of ISO/IEC ISP 12059 may be referenced by parts of ISO/IEC ISP 12060 for the specification of management function profiles. The position of this ISP within the taxonomy is described in ISO/IEC ISP 12059-0.

 

Document History

ISO/IEC ISP 12059-13-00
February 1, 2000
Information Technology - International Standardized Profiles - OSI Management Functions - Part 13: Summarization
General This part of ISO/IEC ISP 12059 is based on ITU-T Rec. X.738 / ISO/IEC 10164-13, Summarization function. This part of ISO/IEC ISP 12059 is used by ISO/IEC ISP 12060 parts as building blocks...
February 1, 2000
Information Technology - International Standardized Profiles - OSI Management Functions - Part 13: Summarization
General This part of ISO/IEC ISP 12059 is based on ITU-T Rec. X.738 1 ISOEC 10164-13, Summarization function. This part of ISO/IEC ISP 12059 is used by ISO/IEC ISP 12060 parts as building blocks for...

References

Advertisement