IEEE - 841 INT 1

IEEE Standards Interpretation for IEEE Std 841-1994

inactive
Organization: IEEE
Publication Date: 18 September 2001
Status: inactive
Page Count: 2

Document History

841
March 25, 2021
Petroleum and Chemical Industry— Premium-Efficiency, Severe-Duty, Totally Enclosed Squirrel Cage Induction Motors from 0.75 kW to 370 kW (1 hp to 500 hp)
This standard applies to premium-efficiency totally enclosed fan-cooled (TEFC) and totally enclosed non-ventilated (TENV), horizontal and vertical, single-speed, squirrel cage polyphase induction...
March 19, 2009
Petroleum and Chemical Industry—Premium- Efficiency, Severe-Duty, Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors—Up to and Including 370 kW (500 hp)
This standard applies to premium-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp),...
October 9, 2002
The Petroleum and Chemical Industry-Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors-Up to and Including 500 hp
This standard applies to high-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), in...
841 INT 1
September 18, 2001
IEEE Standards Interpretation for IEEE Std 841-1994
A description is not available for this item.
March 17, 2001
Standard for Petroleum and Chemical Industry - Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors - Up to and Including 370 kW (500 hp)
This standard applies to high-efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), in...
January 1, 1994
Standard for Petroleum and Chemical Industry - Severe Duty Totally Enclosed Fan-Cooled (TEFC) Squirrel Cage Induction Motors - up to and Including 500 hp
A description is not available for this item.
April 14, 1986
RECOMMENDED PRACTICE FOR CHEMICAL INDUSTRY SEVERE DUTY SQUIRREL-CAGE INDUCTION MOTORS - 600 V AND BELOW
A description is not available for this item.
Advertisement