DS/ISO 10294-4
Fire resistance tests - Fire dampers for air distribution systems - Part 4: Test of thermal release mechanism
inactive
| Organization: | DS |
| Publication Date: | 6 December 2001 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This standard specifies the test requirements related to thermal release mechanisms used in the dampers tested according to ISO 10294-1. Only the thermal release mechanism is subjected to the tests described in this standard.
Document History
January 7, 2015
Fire resistance tests - Fire dampers air distribution systems - Part 4: Test of thermal release mechanism - Amd.1: Specific performance requirement for thermal release mechanism based upon performance of thermal release mechanism used in ISO 10294-1 test specimen
This standard specifies the test requirements related to thermal release mechanisms used in the dampers tested according to ISO 10294-1. Only the thermal release mechanism is subjected to the tests...
DS/ISO 10294-4
December 6, 2001
Fire resistance tests - Fire dampers for air distribution systems - Part 4: Test of thermal release mechanism
This standard specifies the test requirements related to thermal release mechanisms used in the dampers tested according to ISO 10294-1. Only the thermal release mechanism is subjected to the tests...