DS/EN 1097-3

Tests for mechanical and physical properties of aggregates - Part 3: Determination of loose bulk density and voids

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 June 1998
Status: active
Page Count: 10
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the test procedure for the determination of the loose bulk density of dry aggregate and the calculation of the voids. The test is applicable to natural and artificial aggregates up to a maximum size of 63 mm. A method for the determination of the apparent (bulk) density of filler in kerosene is given in annex A.

Document History

DS/EN 1097-3
June 30, 1998
Tests for mechanical and physical properties of aggregates - Part 3: Determination of loose bulk density and voids
This European Standard specifies the test procedure for the determination of the loose bulk density of dry aggregate and the calculation of the voids. The test is applicable to natural and artificial...

References

Advertisement