DS/EN 12937

Petroleum products - Determination of water - Coulometric Karl Fischer titration method

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 January 2001
Status: active
Page Count: 19
ICS Code (Petroleum products in general): 75.080
scope:

This standard specifies a method for the direct determination of water in petroleum products boiling below 390 C. It covers the mass fraction range 0,003 % (m/m) to 0,100 % (m/m). It is not applicable to products containing ketones or to residual fuel oils.

Document History

DS/EN 12937
January 18, 2001
Petroleum products - Determination of water - Coulometric Karl Fischer titration method
This standard specifies a method for the direct determination of water in petroleum products boiling below 390 C. It covers the mass fraction range 0,003 % (m/m) to 0,100 % (m/m). It is not...
Advertisement