DS/EN 301823-1-2 V.1.1.1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 1: Basic data transport function; Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Radiocommunications in general): 33.060.01
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 1: Basic data transport function. The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturers' HIPERLAN Type 2 equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.

Document History

DS/EN 301823-1-2 V.1.1.1
January 15, 2002
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 1: Basic data transport function; Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 1: Basic data...
Advertisement