CEN - EN 3305

Aerospace Series - Screws, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 September 1996
Status: active
Page Count: 14
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 3305
September 1, 1996
Aerospace Series - Screws, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement