ARMY - MIL-C-51542
CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
active
| Organization: | ARMY |
| Publication Date: | 29 September 1988 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification covers a static frequency converter from a 208 volt (V), 3-phase, 60 Hertz (Hz) power source.
intended Use:
This specification covers a static converter to enable an M56, XM59 or XM62 collective protection filter unit to operate from a 208 V, 60 Hz, 3-phase power source.
Document History
August 3, 2004
CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
NOTICE OF INACTIVATION FOR NEW DESIGN
This notice should be filed in front of MIL-C-51542(EA) dated 29 September 1988.
MIL-C-51542(EA) is inactive for new design and is no longer used except for...
December 27, 1995
CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
NOTICE OF INACTIVATION FOR NEW DESIGN
This notice should be filed in front of MIL-C-51542(EA) dated 29 September 1988.
MIL-C-51542(EA) is inactive for new design and is no longer used except for...
MIL-C-51542
September 29, 1988
CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
This specification covers a static converter to enable an M56, XM59 or XM62 collective protection filter unit to operate from a 208 V, 60 Hz, 3-phase power source.