IEC 61000-4-20

Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 138
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example, striplines and EMP simulators) and closed (for example, TEM cells) structures, which can be further classified as one-, two-, or multi-port TEM waveguides. The frequency range depends on the specific testing requirements and the specific TEM waveguide type.

The object of this standard is to describe

• TEM waveguide characteristics, including typical frequency ranges and EUT-size limitations;

• TEM waveguide validation methods for EMC measurements;

• the EUT (i.e. EUT cabinet and cabling) definition;

• test set-ups, procedures, and requirements for radiated emission testing in TEM waveguides and

• test set-ups, procedures, and requirements for radiated immunity testing in TEM waveguides.

Document History

February 1, 2022
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 focuses on emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include...
August 1, 2010
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
Scope and object This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides....
January 1, 2007
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides.  This includes open...
IEC 61000-4-20
January 1, 2003
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open...
January 1, 2003
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides.  This includes open...

References

Advertisement