ASD-STAN - PREN 3020
Aerospace Series Self-Locking Plate Nuts, Floating, Two-Lug, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated Classification : 1 100 MPa (at Ambient Temperature) /650 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 August 1992 |
| Status: | active |
| Page Count: | 4 |
Document History
PREN 3020
August 31, 1992
Aerospace Series Self-Locking Plate Nuts, Floating, Two-Lug, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated Classification : 1 100 MPa (at Ambient Temperature) /650 Degrees C
A description is not available for this item.
January 1, 1989
Self Locking Plate Nuts Floating, Two-Lug in Heat Resisting Steel FE-PA2HT (A286), Silver-Coated Classification: 1100 MPa/650 Degrees Celsius
A description is not available for this item.