DLA - DESC-DWG-89089
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH VOLTAGE
inactive
| Organization: | DLA |
| Publication Date: | 17 July 1989 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes the complete requirements for high voltage, ceramic, chip capacitors.
The complete part number shall be as shown in the following example:
intended Use:
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History
May 21, 2013
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH VOLTAGE
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
April 10, 2006
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH VOLTAGE
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 31, 2000
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH VOLTAGE
A description is not available for this item.
DESC-DWG-89089
July 17, 1989
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH VOLTAGE
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...