IEC 61010-2-020

Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-020: Particular requirements for laboratory centrifuges

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1996
Status: inactive
Page Count: 70
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Electrical and electronic testing): 19.080
scope:

Replacement:

This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES.

Aspects excluded from scope

Addition:

- additional precautions which may need to be observed when centrifuging materials which are flammable or explosive (see 5.4.101);

- additional precautions which may need to be observed when centrifuging materials that chemically interact vigorously (see 5.4.1 01).

Equipment excluded from scope

Addition:

- rotating electrical machinery within the scope of IEC 34;

- CENTRIFUGES (used in explosive atmospheres) within the scope of IEC 79.

Document History

May 1, 2016
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-020: Particular requirements for laboratory centrifuges
Equipment included in scope This part of IEC 61010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used....
May 1, 2006
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-020: Particular requirements for laboratory centrifuges
This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES. NOTE If all or part of the equipment falls within the scope of one or more other Part 2 standards of IEC 61010 as well as...
IEC 61010-2-020
January 1, 1996
Safety requirements for electrical equipment for measurement, control, and laboratory use Part 2-020: Particular requirements for laboratory centrifuges
Replacement: This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES. Aspects excluded from scope Addition: - additional precautions which may need to be observed when centrifuging...
January 1, 1992
Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use Part 2-020: Particular Requirements for Laboratory Centrifuges First Edition; (CENE EN 61010-2-020: 1994) (Amendment 1-1996)
A description is not available for this item.
Advertisement