DS/EN ISP 10608-1

Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over Connectionless-mode Network Service - Part 1: General overview and subnetwork-independent requirements

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This ISP is applicable to the provision of the COTS in end systems attached to any type of subnetwork from which the standardized CLNS can be made available. Profiles of the TA group support a single transport class, i.e, Class 4.

Document History

DS/EN ISP 10608-1
July 27, 1995
Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over Connectionless-mode Network Service - Part 1: General overview and subnetwork-independent requirements
This ISP is applicable to the provision of the COTS in end systems attached to any type of subnetwork from which the standardized CLNS can be made available. Profiles of the TA group support a single...
Advertisement